ITW Switches UK D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Itw Mcmurdo SDCX37PNTD

Description
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Special D Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Special D Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Itw Mcmurdo - 12M6181 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Itw Mcmurdo
12M6181
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Itw Mcmurdo 12M6181
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Special D Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Special D Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12M6181
Product Name D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products