ITW Electronic Component Solutions - Lumex Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Lumex OCP-PCT114/E-TR

Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Lumex - 19J8426 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Lumex
19J8426
Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Lumex 19J8426
OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 19J8426
Product Name Optocoupler, Transistor, 5000Vrms, Full Reel; No. Of Channels Lumex
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details