ITW Switches USA MMP 1010 D-RA-1

Description
These PCB microminiature slide switches are non shorting with brass, gold plated terminals. Contact Configuration = SPST Mounting Type = PCB Switch Operation = On-On Contact Current Rating = 300 mA @ 24 V ac/dc, 500 mA @ 12 V dc Terminal Type = Pc Pin Actuator Type = Slide Length = 10mm Width = 5.9mm Depth = 2.5mm Dimensions = 10 x 5.9 x 2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9139069 - RS Components, Ltd.
Corby, Northants, United Kingdom
These PCB microminiature slide switches are non shorting with brass, gold plated terminals. Contact Configuration = SPST Mounting Type = PCB Switch Operation = On-On Contact Current Rating = 300 mA @ 24 V ac/dc, 500 mA @ 12 V dc Terminal Type = Pc Pin Actuator Type = Slide Length = 10mm Width = 5.9mm Depth = 2.5mm Dimensions = 10 x 5.9 x 2.5mm

These PCB microminiature slide switches are non shorting with brass, gold plated terminals.
Contact Configuration = SPST
Mounting Type = PCB
Switch Operation = On-On
Contact Current Rating = 300 mA @ 24 V ac/dc, 500 mA @ 12 V dc
Terminal Type = Pc Pin
Actuator Type = Slide
Length = 10mm
Width = 5.9mm
Depth = 2.5mm
Dimensions = 10 x 5.9 x 2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Slide Switches
Product Number 9139069
Terminal Type Pc Pin
Maintained Switch Function ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Slide & Piano DIP Switches - JS-Series - NKK Switches
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
 - 7347340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1825011-1 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers