ITW Electronic Component Solutions - Lumex Light Pipe, Single, Rectangular, Pcb; Length Lumex LPF-R011362S

Description
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX1206 RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX1206 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Rectangular, Pcb; Length Lumex - 58K8308 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Rectangular, Pcb; Length Lumex
58K8308
Light Pipe, Single, Rectangular, Pcb; Length Lumex 58K8308
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX1206 RoHS Compliant: Yes

LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 58K8308
Product Name Light Pipe, Single, Rectangular, Pcb; Length Lumex
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details