ITW Electronic Component Solutions - Lumex Light Pipes LPF-C041303S

Description
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 67-1855-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
67-1855-ND
Light Pipes 67-1855-ND
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
SMD Light Pipe - 102-LPF-C041303S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Light Pipe
102-LPF-C041303S
SMD Light Pipe 102-LPF-C041303S
LIGHT PIPE 2.8MM 4POS RA SMD Product overview: LPF-C041303S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPF-C041303S can be used for catalog matching and distributor lookup.

LIGHT PIPE 2.8MM 4POS RA SMD Product overview: LPF-C041303S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPF-C041303S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Quad, Round, Pcb; Length Lumex - 77M0698 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Quad, Round, Pcb; Length Lumex
77M0698
Light Pipe, Quad, Round, Pcb; Length Lumex 77M0698
LIGHT PIPE, QUAD, ROUND, PCB; Length:23.84mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, QUAD, ROUND, PCB; Length:23.84mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 67-1855-ND 102-LPF-C041303S 77M0698
Product Name Light Pipes SMD Light Pipe Light Pipe, Quad, Round, Pcb; Length Lumex
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Fiber Optic Cable, UV-VIS, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78252 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details