Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
ITW ELECTRONIC COMPONENT SOLUTIONS - LUMEX
LPF-C021303S -- OPTICS - LIGHT PIPES
ITW Electronic Component Solutions - Lumex
Optics - Light Pipes
LPF-C021303S
Description
LIGHT PIPE 2.8MM 2POS RA SMD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LIGHT PIPE 2.8MM 2POS RA SMD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
67-1853-ND
Optics - Light Pipes
67-1853-ND
LIGHT PIPE 2.8MM 2POS RA SMD
LIGHT PIPE 2.8MM 2POS RA SMD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
LED Mounts and Lenses
Product Number
67-1853-ND
Product Name
Optics - Light Pipes
LED Hardware
LED Light Pipe
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
LED Mounting Hardware
35.961
View Details
RS Components, Ltd.
LED Lenses & Reflectors
6974275
Specs
LED Hardware
LED Lens
Number of LEDs
1
LED Type
10 x 10 x 6.4mm
View Details
Keystone Electronics Corp.
Self Aligning Spacer for T-1 3/4 LED
8315
Specs
LED Hardware
LED Spacer
LED Type
T-1 3/4 LED
Mount Style
PCB
View Details
4
suppliers
TE Connectivity
LED Holders
2316511-4
Specs
LED Hardware
LED Mount
View Details