ITW Electronic Component Solutions - Lumex Light Pipe, Single, Round, Pcb; Length Lumex LPF-C011303S

Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:22mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes
Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:22mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Pcb; Length Lumex - 31K8240 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Lumex
31K8240
Light Pipe, Single, Round, Pcb; Length Lumex 31K8240
LIGHT PIPE, SINGLE, ROUND, PCB; Length:22mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:22mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 31K8240
Product Name Light Pipe, Single, Round, Pcb; Length Lumex
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details