ITW Electronic Component Solutions - Lumex Light Pipe, Single, Square, Pcb; Length Lumex LPB-S01115151S

Description
LIGHT PIPE, SINGLE, SQUARE, PCB; Length:15mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, SQUARE, PCB; Length:15mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Square, Pcb; Length Lumex - 77M0691 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Square, Pcb; Length Lumex
77M0691
Light Pipe, Single, Square, Pcb; Length Lumex 77M0691
LIGHT PIPE, SINGLE, SQUARE, PCB; Length:15mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, SQUARE, PCB; Length:15mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 77M0691
Product Name Light Pipe, Single, Square, Pcb; Length Lumex
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details