ITW Electronic Component Solutions - Lumex Light Pipe LPB-S01110101S

Description
LIGHT PIPE BAR 10X10MM WHT DIFF Product overview: LPB-S01110101S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPB-S01110101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE BAR 10X10MM WHT DIFF Product overview: LPB-S01110101S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPB-S01110101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIGHT PIPE BAR 10X10MM WHT DIFF Product overview: LPB-S01110101S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPB-S01110101S can be used for catalog matching and distributor lookup.

LIGHT PIPE BAR 10X10MM WHT DIFF Product overview: LPB-S01110101S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPB-S01110101S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 67-1845-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
67-1845-ND
Light Pipes 67-1845-ND
Light Pipe Single White Diffused Rigid Board Mount, Snap-In

Light Pipe Single White Diffused Rigid Board Mount, Snap-In

Buy Now Datasheet
Light Pipe, Single, Square, Pcb; Length Lumex - 31K8243 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Square, Pcb; Length Lumex
31K8243
Light Pipe, Single, Square, Pcb; Length Lumex 31K8243
LIGHT PIPE, SINGLE, SQUARE, PCB; Length:10.16mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, SQUARE, PCB; Length:10.16mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Square; Light Pipe Mounting:Surface; Light Pipe Colour:White; Product Range:-; For Use With:LED Series SML-LX2832; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 102-LPB-S01110101S 67-1845-ND 31K8243
Product Name Light Pipe Light Pipes Light Pipe, Single, Square, Pcb; Length Lumex
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers