ITW Electronic Component Solutions - Lumex Display Modules - Display Modules - LED Character and Numeric - LDS-C8024RI LDS-C8024RI

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1094858-LDS-C8024RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 5.6mcd Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 18-DIP (0.600", 15.24mm), 13 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1094858-LDS-C8024RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 5.6mcd Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 18-DIP (0.600", 15.24mm), 13 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LDS-C8024RI - 1094858-LDS-C8024RI - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LDS-C8024RI
1094858-LDS-C8024RI
Display Modules - Display Modules - LED Character and Numeric - LDS-C8024RI 1094858-LDS-C8024RI
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1094858-LDS-C8024RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 5.6mcd Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 18-DIP (0.600", 15.24mm), 13 Leads Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1094858-LDS-C8024RI
Packaging: Bulk
Color: Red
Forward Voltage: 2V
Millicandela Rating: 5.6mcd
Current - Test: 10mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Active
Dimension: 18-DIP (0.600", 15.24mm), 13 Leads
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1094858-LDS-C8024RI
Product Name Display Modules - Display Modules - LED Character and Numeric - LDS-C8024RI
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details