ITW Electronic Component Solutions - Lumex Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display LDS-C516RI

Description
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display
Datasheet
Description
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display - 454-LDS-C516RI - Utmel Electronic Limited
Hong Kong, China
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display
454-LDS-C516RI
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display 454-LDS-C516RI
Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display

Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display

Supplier's Site
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 28M9254 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
28M9254
Display, Seven Segment, 14Mm, Red; Led Color Lumex 28M9254
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 454-LDS-C516RI 28M9254
Product Name Single Digit Seven Segment Red 0.56 Common Cathode Through Hole LED Display Display, Seven Segment, 14Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details