ITW Electronic Component Solutions - Lumex Optoelectronics - Display Modules - LED Character and Numeric LDS-C504RI

Description
Win Source Part Number: 1168239-LDS-C504RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 3.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1453,67-1453-NDR, LDSC504RI,LU93021 Base Product Number: LDS-C504
Request a Quote Datasheet
Description
Win Source Part Number: 1168239-LDS-C504RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 3.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1453,67-1453-NDR, LDSC504RI,LU93021 Base Product Number: LDS-C504
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1168239-LDS-C504RI - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1168239-LDS-C504RI
Optoelectronics - Display Modules - LED Character and Numeric 1168239-LDS-C504RI
Win Source Part Number: 1168239-LDS-C504RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 3.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1453,67-1453-NDR, LDSC504RI,LU93021 Base Product Number: LDS-C504

Win Source Part Number: 1168239-LDS-C504RI
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 40
Millicandela Rating: 3.9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1453,67-1453-NDR,LDSC504RI,LU93021
Base Product Number: LDS-C504

Buy Now Datasheet
Display, Seven Segment, 13Mm, Red; Led Color Lumex - 09J9485 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 13Mm, Red; Led Color Lumex
09J9485
Display, Seven Segment, 13Mm, Red; Led Color Lumex 09J9485
DISPLAY, SEVEN SEGMENT, 13MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:12.7mm; Common Connection:Common Cathode; Colour:Red RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 13MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:12.7mm; Common Connection:Common Cathode; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1168239-LDS-C504RI 09J9485
Product Name Optoelectronics - Display Modules - LED Character and Numeric Display, Seven Segment, 13Mm, Red; Led Color Lumex
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details