ITW Electronic Component Solutions - Lumex Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI LDS-A516RI

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 810750-LDS-A516RI Packaging: Bulk Color: Red Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Dimension: 0.748" H x 0.496" W x 0.315" D (19.00mm x 12.60mm x 8.00mm) Manufacturer Package: 10-DIP (0.600", 15.24mm) Power Dissipation (Maximum): 100mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 810750-LDS-A516RI Packaging: Bulk Color: Red Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Dimension: 0.748" H x 0.496" W x 0.315" D (19.00mm x 12.60mm x 8.00mm) Manufacturer Package: 10-DIP (0.600", 15.24mm) Power Dissipation (Maximum): 100mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI - 810750-LDS-A516RI - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI
810750-LDS-A516RI
Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI 810750-LDS-A516RI
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 810750-LDS-A516RI Packaging: Bulk Color: Red Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Dimension: 0.748" H x 0.496" W x 0.315" D (19.00mm x 12.60mm x 8.00mm) Manufacturer Package: 10-DIP (0.600", 15.24mm) Power Dissipation (Maximum): 100mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 810750-LDS-A516RI
Packaging: Bulk
Color: Red
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 10mA
Wavelength - Peak: 660nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Dimension: 0.748" H x 0.496" W x 0.315" D (19.00mm x 12.60mm x 8.00mm)
Manufacturer Package: 10-DIP (0.600", 15.24mm)
Power Dissipation (Maximum): 100mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
LED Character and Numeric - 67-1475-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1475-ND
LED Character and Numeric 67-1475-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 10mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 10mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 09J9478 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
09J9478
Display, Seven Segment, 14Mm, Red; Led Color Lumex 09J9478
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 810750-LDS-A516RI 67-1475-ND 09J9478
Product Name Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI LED Character and Numeric Display, Seven Segment, 14Mm, Red; Led Color Lumex
Display Type Dot Matrix Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details