ITW Electronic Component Solutions - Lumex Display Dot Matrix 31.99X22.85Mm 5X7 Red; Led Color Lumex LDM-12457NI

Description
DISPLAY DOT MATRIX 31.99X22.85MM 5X7 RED; LED Color:-; Forward Voltage:2V; Luminous Intensity:3.9cd; Display Dots x Lines:-; Display Size:31.99mm x 22.85mm; Peak Wavelength:635nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes
Datasheet
Description
DISPLAY DOT MATRIX 31.99X22.85MM 5X7 RED; LED Color:-; Forward Voltage:2V; Luminous Intensity:3.9cd; Display Dots x Lines:-; Display Size:31.99mm x 22.85mm; Peak Wavelength:635nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Dot Matrix 31.99X22.85Mm 5X7 Red; Led Color Lumex - 19J7943 - Newark, An Avnet Company
Chicago, IL, United States
Display Dot Matrix 31.99X22.85Mm 5X7 Red; Led Color Lumex
19J7943
Display Dot Matrix 31.99X22.85Mm 5X7 Red; Led Color Lumex 19J7943
DISPLAY DOT MATRIX 31.99X22.85MM 5X7 RED; LED Color:-; Forward Voltage:2V; Luminous Intensity:3.9cd; Display Dots x Lines:-; Display Size:31.99mm x 22.85mm; Peak Wavelength:635nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

DISPLAY DOT MATRIX 31.99X22.85MM 5X7 RED; LED Color:-; Forward Voltage:2V; Luminous Intensity:3.9cd; Display Dots x Lines:-; Display Size:31.99mm x 22.85mm; Peak Wavelength:635nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet
Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display - 454-LDM-12457NI - Utmel Electronic Limited
Hong Kong, China
Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display
454-LDM-12457NI
Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display 454-LDM-12457NI
Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display

Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Digital LED Displays Digital LED Displays
Product Number 19J7943 454-LDM-12457NI
Product Name Display Dot Matrix 31.99X22.85Mm 5X7 Red; Led Color Lumex Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display
Display Type Dot Matrix Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details