ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-C516RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.8V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.8V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1462-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1462-ND
LED Character and Numeric 67-1462-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.8V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.8V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 09J9464 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
09J9464
Display, Seven Segment, 14Mm, Red; Led Color Lumex 09J9464
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1462-ND 09J9464
Product Name LED Character and Numeric Display, Seven Segment, 14Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Cathode
LED Color Red Red
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details