Win Source Part Number: 997822-LCM-S02402DSR
Category: Optoelectronics>Disp
Package: Bulk
Standard Package: 30
Interface: Parallel
Display Type: STN - Super-Twisted Nematic
Number of Characters: 48
Display Format: 24 x 2
Character Format: 5 x 8 Dots
Display Mode: Reflective
Character Size: 5.55mm H x 3.20mm W
Outline L x W x H: 118.00mm x 36.00mm x 8.80mm
Viewing Area: 93.50mm L x 16.00mm W
Backlight: Without Backlight
Dot Size: 0.60mm W x 0.65mm H
Background Color: Green
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0020
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1775-NDR,LCMS0240
Base Product Number: LCM-S02402
| Win Source Electronics | |
|---|---|
| Product Category | LED Message Displays |
| Product Number | LCM-S02402DSR |
| Product Name | Optoelectronics - Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character |