ITW Plexus Plexus MA832 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB IT332

Description
Plexus gray MA832 methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 12 to 16 min working time. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2700 to 3000 psi. Minimum to maximum operating temperatures are -40 F to +180 F.
Description
Plexus gray MA832 methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 12 to 16 min working time. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2700 to 3000 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Suppliers

Company
Product
Description
Supplier Links
Plexus MA832 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB - PLEXUS IT332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Plexus MA832 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB
PLEXUS IT332
Plexus MA832 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB PLEXUS IT332
Plexus gray MA832 methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 12 to 16 min working time. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2700 to 3000 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Plexus gray MA832 methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 12 to 16 min working time. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2700 to 3000 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number PLEXUS IT332
Product Name Plexus MA832 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB
Use Temperature -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Carbon Fiber Heat Spreaders for 5G Base Station - CSF25 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details