ITW Switches UK D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Itw Mcmurdo HDA26PTD

Description
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Itw Mcmurdo - 97K1087 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Itw Mcmurdo
97K1087
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Itw Mcmurdo 97K1087
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1087
Product Name D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details