Carlisle Acid Catalyzed Conversion Comet 3C Wall Mount

Description
Name: Comet 3C Wall Mt Part Number: 109-1115 Gun: User Selects Pump: Comet 3C Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments Max Output Fluid Pr.: 360 - 1080 psi (24 - 73 bar)
Datasheet
Description
Name: Comet 3C Wall Mt Part Number: 109-1115 Gun: User Selects Pump: Comet 3C Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments Max Output Fluid Pr.: 360 - 1080 psi (24 - 73 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acid Catalyzed Conversion - Comet 3C Wall Mount - Carlisle
Scottsdale, AZ, United States
Acid Catalyzed Conversion
Comet 3C Wall Mount
Acid Catalyzed Conversion Comet 3C Wall Mount
Name: Comet 3C Wall Mt Part Number: 109-1115 Gun: User Selects Pump: Comet 3C Tank: Flush tank Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments Max Output Fluid Pr.: 360 - 1080 psi (24 - 73 bar)

Name: Comet 3C Wall Mt
Part Number:
109-1115
Gun:
User Selects
Pump:
Comet 3C
Tank:
Flush tank
Typical Application:
Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture
Slave/Catalyst Ratio:
1.0 - 7.0 in .25% increments
Max Output Fluid Pr.: 360 - 1080 psi (24 - 73 bar)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Fluid Dispensing Equipment
Product Number Comet 3C Wall Mount
Product Name Acid Catalyzed Conversion
Dispensing Equipment Type Mix, Meter and Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Glue Guns - 2878984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application AdhesiveSilicone; Hot melt
Dispensed From GlueStick
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details