Name: B5-D Extreme Duty Wall Mt
Part Number: 109-1116
Gun: User Selects
Pump: B5-D Super Slave
Tank: Flush tank
Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture
Slave/Catalyst Ratio: .75 - 3.5
Flow(GPM) @ 60c/m: 3.4 GPM (12.9 liters/min.)
Max Output Fluid Pr.: 420 - 1260 psi (29-86 bar)
| Carlisle | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | B5-D Extreme Duty Wall Mount |
| Product Name | Acid Catalyzed Conversion |
| Dispensing Equipment Type | Mix, Meter and Dispense |