ITW Chemtronics Desoldering Braid, 1.524M, 5.3Mm; Braid Material Chemtronics 8065

Description
DESOLDERING BRAID, 1.524M, 5.3MM; Braid Material:Oxygen Free Copper; Width:5.3mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.524M, 5.3MM; Braid Material:Oxygen Free Copper; Width:5.3mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.524M, 5.3Mm; Braid Material Chemtronics - 15J9392 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.524M, 5.3Mm; Braid Material Chemtronics
15J9392
Desoldering Braid, 1.524M, 5.3Mm; Braid Material Chemtronics 15J9392
DESOLDERING BRAID, 1.524M, 5.3MM; Braid Material:Oxygen Free Copper; Width:5.3mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

DESOLDERING BRAID, 1.524M, 5.3MM; Braid Material:Oxygen Free Copper; Width:5.3mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J9392
Product Name Desoldering Braid, 1.524M, 5.3Mm; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details