ITW Chemtronics Desoldering Braid, 1.524M, 2.8Mm; Braid Material Chemtronics 8045

Description
DESOLDERING BRAID, 1.524M, 2.8MM; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.524M, 2.8MM; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.524M, 2.8Mm; Braid Material Chemtronics - 78X4339 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.524M, 2.8Mm; Braid Material Chemtronics
78X4339
Desoldering Braid, 1.524M, 2.8Mm; Braid Material Chemtronics 78X4339
DESOLDERING BRAID, 1.524M, 2.8MM; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

DESOLDERING BRAID, 1.524M, 2.8MM; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 78X4339
Product Name Desoldering Braid, 1.524M, 2.8Mm; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
Welding Tractor for Internal Circumferential Welding - A2 Tripletrac A2TF - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding
Maximum Duty Cycle 100 %
View Details