ITW Chemtronics Desoldering Braid, 1.524M, 2Mm; Braid Material Chemtronics 8035

Description
DESOLDERING BRAID, 1.524M, 2MM; Braid Material:Oxygen Free Copper; Width:2mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.524M, 2MM; Braid Material:Oxygen Free Copper; Width:2mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.524M, 2Mm; Braid Material Chemtronics - 78X4338 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.524M, 2Mm; Braid Material Chemtronics
78X4338
Desoldering Braid, 1.524M, 2Mm; Braid Material Chemtronics 78X4338
DESOLDERING BRAID, 1.524M, 2MM; Braid Material:Oxygen Free Copper; Width:2mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

DESOLDERING BRAID, 1.524M, 2MM; Braid Material:Oxygen Free Copper; Width:2mm; Length:5ft; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 78X4338
Product Name Desoldering Braid, 1.524M, 2Mm; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details