ITW Chemtronics Desoldering Braid, 1.524M, 0.8Mm; Braid Material Chemtronics 8015

Description
DESOLDERING BRAID, 1.524M, 0.8MM; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.524M, 0.8MM; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.524M, 0.8Mm; Braid Material Chemtronics - 93T4388 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.524M, 0.8Mm; Braid Material Chemtronics
93T4388
Desoldering Braid, 1.524M, 0.8Mm; Braid Material Chemtronics 93T4388
DESOLDERING BRAID, 1.524M, 0.8MM; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

DESOLDERING BRAID, 1.524M, 0.8MM; Braid Material:Oxygen Free Copper; Width:0.8mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93T4388
Product Name Desoldering Braid, 1.524M, 0.8Mm; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details