ITW Chemtronics Chemtronics Soder-Wick #75 Blue Unfluxed Desoldering Wick or Braid 75-4-10 - 10 ft Length - 0.11 in Diameter 75-4-10

Description
The Chemtronics Soder-Wick #75 blue unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.
Description
The Chemtronics Soder-Wick #75 blue unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick #75 Blue Unfluxed Desoldering Wick or Braid 75-4-10 - 10 ft Length - 0.11 in Diameter - 75-4-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #75 Blue Unfluxed Desoldering Wick or Braid 75-4-10 - 10 ft Length - 0.11 in Diameter
75-4-10
Chemtronics Soder-Wick #75 Blue Unfluxed Desoldering Wick or Braid 75-4-10 - 10 ft Length - 0.11 in Diameter 75-4-10
The Chemtronics Soder-Wick #75 blue unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #75 blue unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 10 ft of material.

Buy Now
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics - 30C5773 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics
30C5773
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics 30C5773
BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:2.8mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; For Use With:Large-Size Pad Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:2.8mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; For Use With:Large-Size Pad Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 75-4-10 30C5773
Product Name Chemtronics Soder-Wick #75 Blue Unfluxed Desoldering Wick or Braid 75-4-10 - 10 ft Length - 0.11 in Diameter Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
High-Output Solid-State Welder - Weldac 225 - EFD Induction a.s.
Specs
Process Capability Welding
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details