ITW Chemtronics Chemtronics Soder-Wick #75 Green Unfluxed Desoldering Wick or Braid 75-3-10 - 10 ft Length - 0.08 in Diameter 75-3-10

Description
The Chemtronics Soder-Wick #75 green unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.
Datasheet
Description
The Chemtronics Soder-Wick #75 green unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick #75 Green Unfluxed Desoldering Wick or Braid 75-3-10 - 10 ft Length - 0.08 in Diameter - 75-3-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #75 Green Unfluxed Desoldering Wick or Braid 75-3-10 - 10 ft Length - 0.08 in Diameter
75-3-10
Chemtronics Soder-Wick #75 Green Unfluxed Desoldering Wick or Braid 75-3-10 - 10 ft Length - 0.08 in Diameter 75-3-10
The Chemtronics Soder-Wick #75 green unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #75 green unfluxed desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.08 in Comes packaged with 10 ft of material.

Buy Now
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics - 01E9896 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics
01E9896
Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics 01E9896
BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; For Use With:Medium-Size Pad Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, UNFLUXED SD, 10FT; Braid Material:Copper; Width:2mm; Length:10ft; Product Range:-; Braid Colour:Green; Braid Size:#3; For Use With:Medium-Size Pad Rework/Repair; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 75-3-10 01E9896
Product Name Chemtronics Soder-Wick #75 Green Unfluxed Desoldering Wick or Braid 75-3-10 - 10 ft Length - 0.08 in Diameter Braid, Desoldering, Unfluxed Sd, 10Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details