ITW Chemtronics Solder Wicks 7-5L

Description
Green CHEMWICK desolder braid1.5m Lx2mmW
Request a Quote Datasheet
Description
Green CHEMWICK desolder braid1.5m Lx2mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3829826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3829826
Solder Wicks 3829826
Green CHEMWICK desolder braid1.5m Lx2mmW

Green CHEMWICK desolder braid1.5m Lx2mmW

Supplier's Site
Desoldering, 1.5M, Green; Braid Material Chemtronics - 93F9153 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, 1.5M, Green; Braid Material Chemtronics
93F9153
Desoldering, 1.5M, Green; Braid Material Chemtronics 93F9153
DESOLDERING, 1.5M, GREEN; Braid Material:-; Width:1.9mm; Length:1.5m; Product Range:Chem-Wik Series RoHS Compliant: Yes

DESOLDERING, 1.5M, GREEN; Braid Material:-; Width:1.9mm; Length:1.5m; Product Range:Chem-Wik Series RoHS Compliant: Yes

Supplier's Site Datasheet
Desoldering Braid, 1.5M X 1.9Mm Rohs Compliant Chemtronics - 93AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M X 1.9Mm Rohs Compliant Chemtronics
93AH0693
Desoldering Braid, 1.5M X 1.9Mm Rohs Compliant Chemtronics 93AH0693
DESOLDERING BRAID, 1.5M X 1.9MM ROHS COMPLIANT: NA

DESOLDERING BRAID, 1.5M X 1.9MM ROHS COMPLIANT: NA

Supplier's Site
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-5L - 5 ft Length - 0.075 in Diameter - 7-5L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-5L - 5 ft Length - 0.075 in Diameter
7-5L
Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-5L - 5 ft Length - 0.075 in Diameter 7-5L
The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

The Chemtronics Chem-Wik #7 green rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.075 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3829826 93F9153 7-5L
Product Name Solder Wicks Desoldering, 1.5M, Green; Braid Material Chemtronics Chemtronics Chem-Wik #7 Green Rosin Flux Core Desoldering Wick or Braid 7-5L - 5 ft Length - 0.075 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 524 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details