ITW Chemtronics Desoldering Braid, No Clean, Sd; Braid Material Chemtronics 6065

Description
DESOLDERING BRAID, NO CLEAN, SD; Braid Material:Oxygen Free Copper; Width:5.33mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:5.3mm RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, NO CLEAN, SD; Braid Material:Oxygen Free Copper; Width:5.33mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:5.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, No Clean, Sd; Braid Material Chemtronics - 15J7983 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, No Clean, Sd; Braid Material Chemtronics
15J7983
Desoldering Braid, No Clean, Sd; Braid Material Chemtronics 15J7983
DESOLDERING BRAID, NO CLEAN, SD; Braid Material:Oxygen Free Copper; Width:5.33mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:5.3mm RoHS Compliant: Yes

DESOLDERING BRAID, NO CLEAN, SD; Braid Material:Oxygen Free Copper; Width:5.33mm; Length:1.524m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7983
Product Name Desoldering Braid, No Clean, Sd; Braid Material Chemtronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 518 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - PMT400S - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 208-230/240V_60Hz
View Details