Techspray, an ITW Company Soldering Tip; Tip / Nozzle Width Plato 42-355

Description
SOLDERING TIP; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:Plato 1/4" Series; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.25" RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:Plato 1/4" Series; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip; Tip / Nozzle Width Plato - 98H3351 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip; Tip / Nozzle Width Plato
98H3351
Soldering Tip; Tip / Nozzle Width Plato 98H3351
SOLDERING TIP; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:Plato 1/4" Series; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.25" RoHS Compliant: Yes

SOLDERING TIP; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Screwdriver; For Use With:American Beauty, Esico & Hexacon Soldering Irons; Product Range:Plato 1/4" Series; Tip / Nozzle Length:2.25"; Tip / Nozzle O.D.:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98H3351
Product Name Soldering Tip; Tip / Nozzle Width Plato
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details