Techspray, an ITW Company Silicone Free Heat Sink, 1Lb; Dispensing Method Techspray 1978-1

Description
SILICONE FREE HEAT SINK, 1LB; Dispensing Method:Tub; Volume:-; Weight:1lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SILICONE FREE HEAT SINK, 1LB; Dispensing Method:Tub; Volume:-; Weight:1lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Free Heat Sink, 1Lb; Dispensing Method Techspray - 92B2685 - Newark, An Avnet Company
Chicago, IL, United States
Silicone Free Heat Sink, 1Lb; Dispensing Method Techspray
92B2685
Silicone Free Heat Sink, 1Lb; Dispensing Method Techspray 92B2685
SILICONE FREE HEAT SINK, 1LB; Dispensing Method:Tub; Volume:-; Weight:1lb; Product Range:- RoHS Compliant: Yes

SILICONE FREE HEAT SINK, 1LB; Dispensing Method:Tub; Volume:-; Weight:1lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chemical,Heat Sink Comp,1 lb,Silicone Free,Jar - 70207177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chemical,Heat Sink Comp,1 lb,Silicone Free,Jar
70207177
Chemical,Heat Sink Comp,1 lb,Silicone Free,Jar 70207177
Features exceptionally low bleed and evaporation characteristics. Will not harden, dry out or melt; will not contaminate wave and solder baths. Meets or exceeds KS 21343 and MIL-C-47113. Use with both metal and plastic. Ideal for Electronic Applications Avoids Silicone Contamination for Soldering

Features exceptionally low bleed and evaporation characteristics. Will not harden, dry out or melt; will not contaminate wave and solder baths. Meets or exceeds KS 21343 and MIL-C-47113. Use with both metal and plastic.

  • Ideal for Electronic Applications
  • Avoids Silicone Contamination for Soldering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 92B2685 70207177
Product Name Silicone Free Heat Sink, 1Lb; Dispensing Method Techspray Chemical,Heat Sink Comp,1 lb,Silicone Free,Jar
Form / Shape Grease, Paste
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details
Two Component Thermally Conductive Epoxy System - EP21TDCANHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details