ESAB Welding and Cutting Products SAW Strip Cladding Head A6S

Description
Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys
Description
Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys

Suppliers

Company
Product
Description
Supplier Links
SAW Strip Cladding Head - A6S - ESAB Welding and Cutting Products
Florence, SC, USA
SAW Strip Cladding Head
A6S
SAW Strip Cladding Head A6S
Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys

Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys

Supplier's Site
Compact Welding Heads for Internal Welding - A6S - ESAB Welding and Cutting Products
Florence, SC, USA
Compact Welding Heads for Internal Welding
A6S
Compact Welding Heads for Internal Welding A6S
Features Used in combination with standard A6S Arc Master welding head. Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys. Choose a wider variety of parent materials and consumables. Stainless steel cladding is widely used in production of components where additional strength or corrosion resistance is required. Welding head can be fitted with electrode strips as wide as 30-100 mm (1.2-4.0 in.) and as thick as 0.5 mm (0.02 in.).

Features

  • Used in combination with standard A6S Arc Master welding head.
  • Provides an economical solution for surfacing with high alloyed materials such as stainless steel or nickel-based alloys.
  • Choose a wider variety of parent materials and consumables.
  • Stainless steel cladding is widely used in production of components where additional strength or corrosion resistance is required.
  • Welding head can be fitted with electrode strips as wide as 30-100 mm (1.2-4.0 in.) and as thick as 0.5 mm (0.02 in.).
Supplier's Site
SAW Strip Cladding Head - A6S - ESAB Welding and Cutting Products
Florence, SC, USA
SAW Strip Cladding Head
A6S
SAW Strip Cladding Head A6S
Features The Railtrac Orbital W is a superb alternative if you wish to automate your tube welding. It is ideal for use with ESAB's semi-automatic power sources and feed units. The Railtrac Orbital W is a small, compact motorpowered tractor. A standard ESAB welding torch can be attached quickly. Two motors guarantee an even, stable movement on the rail. The control box allows you to control the following parameters and store 5 different welding programs: Start and stop Shift program Travel or welding direction Travel or welding speed Weaving width Zero line displacement Welding current (wire feed speed) Welding voltage Backfill function

Features

  • The Railtrac Orbital W is a superb alternative if you wish to automate your tube welding.
  • It is ideal for use with ESAB's semi-automatic power sources and feed units.
  • The Railtrac Orbital W is a small, compact motorpowered tractor.
  • A standard ESAB welding torch can be attached quickly. Two motors guarantee an even, stable movement on the rail.
  • The control box allows you to control the following parameters and store 5 different welding programs:
  • Start and stop
  • Shift program
  • Travel or welding direction
  • Travel or welding speed
  • Weaving width
  • Zero line displacement
  • Welding current (wire feed speed)
  • Welding voltage
  • Backfill function
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products ESAB Welding and Cutting Products ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number A6S A6S A6S
Product Name SAW Strip Cladding Head Compact Welding Heads for Internal Welding SAW Strip Cladding Head
Equipment Type Gun / Iron Gun / Iron Gun / Iron
Process Capability Welding Welding Submerged Arc; Welding
Maximum Duty Cycle 100 % 100 %
Max Amperage @ Duty Cycle 800 A 1500 A
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2024488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0650 kwatts
View Details
Multiple-process Welding Machine with Warrior Feed 304 - Warrior 500 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Induction Tube-welding System - ELOWELD - SMS Elotherm North America
Specs
Process Capability Welding (optional feature)
View Details