DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES
This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES:
• Status indication: variety of markings available
• Variety of terminal styles
• Electrical life: 10,000 cycles
• UL recognized and CSA certified and SEV, VDE approved
• Variety of mounting styles
• Silver plated contacts
Slide Switches SWITCH SLIDE DPDT FLUSH SLIDE 10A 250V
| ITW Switches USA | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 18-000-0040 | 18-000-0040 |
| Product Name | Series SE1022 | Slide Switches |
| Actuator Type | Raised Handle | |
| Terminal Type | Quick Connect/Blade | |
| Agency Approvals | CSA Certified; UL Listed | |
| Maintained Switch Function | Maintained; ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) |