ITW Switches USA Series SE1022 18-000-0019

Description
DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication: variety of markings available • Variety of terminal styles • Electrical life: 10,000 cycles • UL recognized and CSA certified and SEV, VDE approved • Variety of mounting styles • Silver plated contacts
Datasheet
Description
DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication: variety of markings available • Variety of terminal styles • Electrical life: 10,000 cycles • UL recognized and CSA certified and SEV, VDE approved • Variety of mounting styles • Silver plated contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series SE1022 - 18-000-0019 - ITW Switches USA
Buffalo Grove, IL, USA
Series SE1022
18-000-0019
Series SE1022 18-000-0019
DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication: variety of markings available • Variety of terminal styles • Electrical life: 10,000 cycles • UL recognized and CSA certified and SEV, VDE approved • Variety of mounting styles • Silver plated contacts

DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES
This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES:
• Status indication: variety of markings available
• Variety of terminal styles
• Electrical life: 10,000 cycles
• UL recognized and CSA certified and SEV, VDE approved
• Variety of mounting styles
• Silver plated contacts

Datasheet
Sheung Wan, Hong Kong
Slide Switches
18-000-0019
Slide Switches 18-000-0019
Slide Switches SWITCH SLIDE DPDT FLUSH SLIDE 10A 250V

Slide Switches SWITCH SLIDE DPDT FLUSH SLIDE 10A 250V

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 18-000-0019 18-000-0019
Product Name Series SE1022 Slide Switches
Actuator Type Raised Handle
Terminal Type Right Angle PC Pins
Agency Approvals CSA Certified; UL Listed
Maintained Switch Function Maintained; ON/OFF
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switches - 1825202-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details