Illinois Tool Works Inc. Microswitch/Miniature Switch 16-304

Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10.1A, CONTACT VOLTAGE DC NOM:28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10.1A, CONTACT VOLTAGE DC NOM:28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 18533307 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
18533307
Microswitch/Miniature Switch 18533307
MICROSWITCH PIN PLUNGER SPDT 10.1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10.1A, CONTACT VOLTAGE DC NOM:28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH PIN PLUNGER SPDT 10.1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10.1A, CONTACT VOLTAGE DC NOM:28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 18533307
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
N program - NDL - Illuminated pushbutton - NDLGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 2337238-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details