Devcon Metal Welder gray methacrylate adhesive is compatible with aluminum, stainless steel, steel and thermoplastic materials with a 24 hr cure time. Provides a 15 to 25 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 2610 psi, tensile strength of 2610 psi and peel strength of 30 to 40 pli. Minimum to maximum operating temperatures are -67 F to +200 F.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 078143-14367 |
| Product Name | Devcon Metal Welder Gray Base & Accelerator (B/A) Methacrylate Adhesive - 380 ml Cartridge - 14367 |
| Use Temperature | -67 to 200 F (-55 to 93 C) |