Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUID DISPENSING EQUIPMENT
ITW DEVCON
14281 -- DISPENSING GUNS
ITW Devcon
Dispensing Guns
14281
Description
Application gun for Epoxy Plus(R)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Application gun for Epoxy Plus(R)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dispensing Guns
4951750
Dispensing Guns
4951750
Application gun for Epoxy Plus(R)
Application gun for Epoxy Plus(R)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fluid Dispensing Equipment
Product Number
4951750
Product Name
Dispensing Guns
Application
Manual
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz
EACB3228
Specs
Dispensing Equipment Type
Dispense Only
View Details
RS Components, Ltd.
Syringe Barrels
514717
Specs
Container Size
5 cc (0.1691 fl oz)
View Details
Dymax
HLC Dispensing Solutions, HLC Model 455 System
Specs
Dispense Rate
0.9006 L/min (0.9154 in³/sec)
View Details
Hernon Manufacturing, Inc.
Dispensing - Systems - Handheld - 50ml Dual Cartridge Gun
GUN0001
View Details