ITW Devcon Devcon Wear Guard 14700 Gray Ceramic Epoxy - Putty 30 lb Pail - 2.5:1 Mix Ratio - 11460 11460

Description
Devcon Wear Guard 14700 ceramic epoxy comes in gray and is packaged 30 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, impact-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.5:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.
Description
Devcon Wear Guard 14700 ceramic epoxy comes in gray and is packaged 30 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, impact-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.5:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Suppliers

Company
Product
Description
Supplier Links
Devcon Wear Guard 14700 Gray Ceramic Epoxy - Putty 30 lb Pail - 2.5:1 Mix Ratio - 11460 - 078143-11460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Devcon Wear Guard 14700 Gray Ceramic Epoxy - Putty 30 lb Pail - 2.5:1 Mix Ratio - 11460
078143-11460
Devcon Wear Guard 14700 Gray Ceramic Epoxy - Putty 30 lb Pail - 2.5:1 Mix Ratio - 11460 078143-11460
Devcon Wear Guard 14700 ceramic epoxy comes in gray and is packaged 30 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, impact-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.5:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Devcon Wear Guard 14700 ceramic epoxy comes in gray and is packaged 30 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, impact-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.5:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 078143-11460
Product Name Devcon Wear Guard 14700 Gray Ceramic Epoxy - Putty 30 lb Pail - 2.5:1 Mix Ratio - 11460
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Asphaltic Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Fluon® Melt Processable Compounds - PVDF 9 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details
Fast Dry Primer Primer - Perma-Slik®RP Primer - Everlube Products
Specs
Type Coating; Primer
Chemistry Organo-Metallic
Substrate Aluminum; Glass; Metallic; Plastic; Steel; Wood; Other; Rubber
View Details
Wire Enamels -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Coating; Varnish
Chemistry Glass Enamel
Industry Electronics
View Details