ITW Devcon Devcon DFense Blok 95105 Gray Ceramic Epoxy - Putty 30 lb Pail - 2:1 Mix Ratio - 11330 11330

Description
Devcon DFense Blok 95105 ceramic epoxy comes in gray and is packaged 30 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.
Description
Devcon DFense Blok 95105 ceramic epoxy comes in gray and is packaged 30 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Suppliers

Company
Product
Description
Supplier Links
Devcon DFense Blok 95105 Gray Ceramic Epoxy - Putty 30 lb Pail - 2:1 Mix Ratio - 11330 - 078143-11330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Devcon DFense Blok 95105 Gray Ceramic Epoxy - Putty 30 lb Pail - 2:1 Mix Ratio - 11330
078143-11330
Devcon DFense Blok 95105 Gray Ceramic Epoxy - Putty 30 lb Pail - 2:1 Mix Ratio - 11330 078143-11330
Devcon DFense Blok 95105 ceramic epoxy comes in gray and is packaged 30 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Devcon DFense Blok 95105 ceramic epoxy comes in gray and is packaged 30 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 078143-11330
Product Name Devcon DFense Blok 95105 Gray Ceramic Epoxy - Putty 30 lb Pail - 2:1 Mix Ratio - 11330
Type Coating
Unlock Full Specs
to access all available technical data