IKO International, Inc. Linear Guide Blocks MLF24C1HS2

Description
IKO Nippon Thompson MLF24C1HS2
Request a Quote
Description
IKO Nippon Thompson MLF24C1HS2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 1753644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
1753644
Linear Guide Blocks 1753644
IKO Nippon Thompson MLF24C1HS2

IKO Nippon Thompson MLF24C1HS2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1753644
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details
Ball Slide Positioning Stage - 2206PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 3.94 inch (51 to 100 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-20-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details