IKO International, Inc. Linear Guide Blocks ML15C1HS2

Description
Linearway carriage for 15mm rail,std,S/S
Request a Quote
Description
Linearway carriage for 15mm rail,std,S/S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 1753633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
1753633
Linear Guide Blocks 1753633
Linearway carriage for 15mm rail,std,S/S

Linearway carriage for 15mm rail,std,S/S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1753633
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Triple Divide, 12.7 mm, Y Pico, XZ Micro, M4, M6 - 9065-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 752P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details