IKO International, Inc. Linear Guide Blocks MHS25C1HS2

Description
Linear Carriage Ball Type Block Size 25
Request a Quote
Description
Linear Carriage Ball Type Block Size 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2550142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2550142
Linear Guide Blocks 2550142
Linear Carriage Ball Type Block Size 25

Linear Carriage Ball Type Block Size 25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2550142
Product Name Linear Guide Blocks
Carriage Load 6474 lbs (2936 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details
Side Drive Positioning Stage - 701SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-12-40-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details