IKO International, Inc. Needle Roller Bearing IKO-NA4910

Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4910
Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4910

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing - IKO-NA4910 - Reid Supply
Norton Shores, MI, United States
Needle Roller Bearing
IKO-NA4910
Needle Roller Bearing IKO-NA4910
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4910

Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.


. IKO-NA4910

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number IKO-NA4910
Product Name Needle Roller Bearing
Features Relubricatable
Type Needle Roller With Inner
Bore 1.9690 inch (50.013 mm)
Outside Diameter 2.8350 inch (72.009 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details