Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.
. IKO-BR526832
| Reid Supply | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | IKO-BR526832 |
| Product Name | Needle Roller Bearing |
| Features | Relubricatable |
| Type | Needle Roller With Inner |
| Bore | 3.2520 inch (82.601 mm) |
| Outside Diameter | 4.2520 inch (108.001 mm) |