IKO International, Inc. Needle Roller Bearing IKO-BR283820

Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BR283820
Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BR283820

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing - IKO-BR283820 - Reid Supply
Norton Shores, MI, United States
Needle Roller Bearing
IKO-BR283820
Needle Roller Bearing IKO-BR283820
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BR283820

Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.


. IKO-BR283820

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number IKO-BR283820
Product Name Needle Roller Bearing
Features Relubricatable
Type Needle Roller With Inner
Bore 1.7520 inch (44.501 mm)
Outside Diameter 2.3740 inch (60.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details