IKO International, Inc. Linear Slides BWU60120

Description
Precision ball slide,120Lx60Wmm
Request a Quote
Description
Precision ball slide,120Lx60Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 2383559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
2383559
Linear Slides 2383559
Precision ball slide,120Lx60Wmm

Precision ball slide,120Lx60Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2383559
Product Name Linear Slides
Stroke or X-Axis Travel 2.68 inch (68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 1 in., Crossed Roller Bearing, YZ Pico, X Micro - 9067-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 751-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Mini slide - DGSL-N-10-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
View Details