IKO International, Inc. Linear Slides BSP7-30SL

Description
Precision Linear Slide 4x7x30mm
Request a Quote
Description
Precision Linear Slide 4x7x30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 1999784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
1999784
Linear Slides 1999784
Precision Linear Slide 4x7x30mm

Precision Linear Slide 4x7x30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1999784
Product Name Linear Slides
Stroke or X-Axis Travel 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 1 in., Crossed Roller Bearing, Y Pico, XZ Micro - 9067-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Anti-Creep Linear Slide - E-3AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-16-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details