Automation Ware Linear Motion Systems B41-2

Description
AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are often used in applications that require high-speed, high-precision movement of loads or products, such as pick-and-place operations, material handling, and packaging. The AutomationWare Belt Axes are available in several configurations, including single-axis and multi-axis systems, and can be integrated with other automation components such as motion controllers and programmable logic controllers (PLCs). They can be customized to meet the specific requirements of different applications, with options for different motor types, belt materials, and load capacity. In addition to their precision and flexibility, AutomationWare Belt Axes are known for their durability and reliability in harsh industrial environments. They are designed to withstand heavy loads, high speeds, and frequent use, and are often used in manufacturing applications that require continuous operation over long periods of time.
Description
AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are often used in applications that require high-speed, high-precision movement of loads or products, such as pick-and-place operations, material handling, and packaging. The AutomationWare Belt Axes are available in several configurations, including single-axis and multi-axis systems, and can be integrated with other automation components such as motion controllers and programmable logic controllers (PLCs). They can be customized to meet the specific requirements of different applications, with options for different motor types, belt materials, and load capacity. In addition to their precision and flexibility, AutomationWare Belt Axes are known for their durability and reliability in harsh industrial environments. They are designed to withstand heavy loads, high speeds, and frequent use, and are often used in manufacturing applications that require continuous operation over long periods of time.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - B41-2 - Automation Ware
Parsippany, NJ, United States
Linear Motion Systems
B41-2
Linear Motion Systems B41-2
AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are often used in applications that require high-speed, high-precision movement of loads or products, such as pick-and-place operations, material handling, and packaging. The AutomationWare Belt Axes are available in several configurations, including single-axis and multi-axis systems, and can be integrated with other automation components such as motion controllers and programmable logic controllers (PLCs). They can be customized to meet the specific requirements of different applications, with options for different motor types, belt materials, and load capacity. In addition to their precision and flexibility, AutomationWare Belt Axes are known for their durability and reliability in harsh industrial environments. They are designed to withstand heavy loads, high speeds, and frequent use, and are often used in manufacturing applications that require continuous operation over long periods of time.

AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are often used in applications that require high-speed, high-precision movement of loads or products, such as pick-and-place operations, material handling, and packaging.
The AutomationWare Belt Axes are available in several configurations, including single-axis and multi-axis systems, and can be integrated with other automation components such as motion controllers and programmable logic controllers (PLCs). They can be customized to meet the specific requirements of different applications, with options for different motor types, belt materials, and load capacity.
In addition to their precision and flexibility, AutomationWare Belt Axes are known for their durability and reliability in harsh industrial environments. They are designed to withstand heavy loads, high speeds, and frequent use, and are often used in manufacturing applications that require continuous operation over long periods of time.

Supplier's Site

Technical Specifications

  Automation Ware
Product Category Linear Actuators
Product Number B41-2
Product Name Linear Motion Systems
Stroke or X-Axis Travel 3.94 to 118 inch (100 to 3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LA10 Series Linear Actuators - MMP LA10-12V-10-B-450 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 787 lbs (357 kg)
View Details
Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details
Pneumatic Linear Actuators - Guided Cable Air Cylinders - Guided Cable Cylinders Standard Models - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 60 to 120 inch (1524 to 3048 mm)
View Details