Automation Ware Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that...
AutomationWare's Screw Axes technology is based on ISO7 screws, with the option for ISO5 screws. To ensure accurate positioning, high-resolution encoders are used. For added protection against dust and foreign...