Coherent Corp. RF Amplifiers - AWT6307 AWT6307

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227970-AWT6307 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227970-AWT6307 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6307
227970-AWT6307
RF Amplifiers - AWT6307 227970-AWT6307
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227970-AWT6307 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 227970-AWT6307
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 227970-AWT6307
Product Name RF Amplifiers - AWT6307
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
5 - 6 GHz, 50 Watt GaN Power Amplifier - QPA2310 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details