Coherent Corp. RF Amplifiers - AWT6280R AWT6280R

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227953-AWT6280R Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227953-AWT6280R Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6280R
227953-AWT6280R
RF Amplifiers - AWT6280R 227953-AWT6280R
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227953-AWT6280R Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 227953-AWT6280R
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 227953-AWT6280R
Product Name RF Amplifiers - AWT6280R
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details